Vac3 Cubes Vinyl Vacuum Cups VC159

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC159 - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC159
Vinyl Vacuum Cups VC159
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC159
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022747 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-30-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Oval Vacuum Cup / Suction Cup - VS 0 - SAS Automation, LLC
Specs
Type Oval
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
Vinyl Vacuum Cups - VC104-B - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 11.11 mm (0.4374 inch)
Material Vinyl
View Details