Vac3 Cubes Vinyl Vacuum Cups VC152-C

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC152-C - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC152-C
Vinyl Vacuum Cups VC152-C
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC152-C
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-75-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038182 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC50-Y - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.22 mm (0.8748 inch)
Material Vinyl
View Details
Round 2.5 Bellows Suction Cup - NFSGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 5 to 88 mm (0.1969 to 3.46 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details