Vac3 Cubes Single Bellow Style Vacuum Cups B150W NBR

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B150W NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B150W NBR
Single Bellow Style Vacuum Cups B150W NBR
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B150W NBR
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038363 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Vacuum Cup - Ultra Miniature - VC-VI 500 - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 12.7 mm (0.5000 inch)
Material Silicone Rubber (optional feature); Buna-N
View Details
Multi-Bellows Style Vacuum Cups - MB30W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details