Vac3 Cubes Universal Vacuum Cups U40 NBR

Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Universal Vacuum Cups - U40 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Universal Vacuum Cups
U40 NBR
Universal Vacuum Cups U40 NBR
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Universal Vacuum Cups from Vac-Cube.com

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Cups available in Nitrile, Clear Silicone and Red Silicone

Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number U40 NBR
Product Name Universal Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038301 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material Polybutadiene
View Details
Vacuum Cup - Flat - VCC-F-295-S - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 74.9 mm (2.95 inch)
Material Silicone Rubber
View Details
Single Bellow Style Vacuum Cups - B50W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 52 mm (2.05 inch)
Material Nitrile (NBR)
View Details