Vac3 Cubes Flat Style Vacuum Cups F30S Sil

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F30S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F30S Sil
Flat Style Vacuum Cups F30S Sil
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F30S Sil
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022702 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Vacuum Cup - Double Bellows - VCC-B-069-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 17.5 mm (0.6890 inch)
Material Silicone Rubber
View Details
Vinyl Vacuum Cups - VC9200-N - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 14 mm (0.5512 inch)
Material Vinyl
View Details