Vac3 Cubes Deep Vacuum Cups D50W NBR

Description
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Deep Vacuum Cups - D50W NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Deep Vacuum Cups
D50W NBR
Deep Vacuum Cups D50W NBR
Deep Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of > 2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Deep Vacuum Cups from Vac-Cube.com

When using vacuum cups a safety factor of > 2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Cups available in Nitrile, Clear Silicone and Red Silicone

Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number D50W NBR
Product Name Deep Vacuum Cups
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038244 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details