Vac3 Cubes Single Bellow Style Vacuum Cups B30S Sil

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B30S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B30S Sil
Single Bellow Style Vacuum Cups B30S Sil
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B30S Sil
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022714 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum suction cup - ESS-80-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
High Temperature Thermalon® Oval Cups - SKT-O - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 4.5 to 75 mm (0.1772 to 2.95 inch)
Stroke 0.4000 to 2.5 mm (0.0157 to 0.0984 inch)
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details