VEGA Americas, Inc. External display and adjustment unit for 4 … 20 mA/HART sensors VEGADIS 82

Description
Application area The VEGADIS 82 is suitable for measured value indication and adjustment of 4 … 20 mA sensors, optionally with HART protocol. The instrument can be looped in any position directly in the signal cable. It operates as pure display instrument in a 4 … 20 mA current loop. Optionally sensors with HART protocol can be operated. The instrument is particularly designed for VEGAPULS (C) 11, 21, 22, 23, 31 and VEGAWELL 52 sensors. Your benefit Time and cost savings during the parameter adjustment on site with PLICSCOM Reliable and simple adjustment through clear text indication with graphic support Universal use through HART standard parameters
Datasheet
Description
Application area The VEGADIS 82 is suitable for measured value indication and adjustment of 4 … 20 mA sensors, optionally with HART protocol. The instrument can be looped in any position directly in the signal cable. It operates as pure display instrument in a 4 … 20 mA current loop. Optionally sensors with HART protocol can be operated. The instrument is particularly designed for VEGAPULS (C) 11, 21, 22, 23, 31 and VEGAWELL 52 sensors. Your benefit Time and cost savings during the parameter adjustment on site with PLICSCOM Reliable and simple adjustment through clear text indication with graphic support Universal use through HART standard parameters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Mason, OH, United States
External display and adjustment unit for 4 … 20 mA/HART sensors
VEGADIS 82
External display and adjustment unit for 4 … 20 mA/HART sensors VEGADIS 82
Application area The VEGADIS 82 is suitable for measured value indication and adjustment of 4 … 20 mA sensors, optionally with HART protocol. The instrument can be looped in any position directly in the signal cable. It operates as pure display instrument in a 4 … 20 mA current loop. Optionally sensors with HART protocol can be operated. The instrument is particularly designed for VEGAPULS (C) 11, 21, 22, 23, 31 and VEGAWELL 52 sensors. Your benefit Time and cost savings during the parameter adjustment on site with PLICSCOM Reliable and simple adjustment through clear text indication with graphic support Universal use through HART standard parameters

Application area

The VEGADIS 82 is suitable for measured value indication and adjustment of 4 … 20 mA sensors, optionally with HART protocol. The instrument can be looped in any position directly in the signal cable. It operates as pure display instrument in a 4 … 20 mA current loop. Optionally sensors with HART protocol can be operated. The instrument is particularly designed for VEGAPULS (C) 11, 21, 22, 23, 31 and VEGAWELL 52 sensors.

Your benefit

  • Time and cost savings during the parameter adjustment on site with PLICSCOM
  • Reliable and simple adjustment through clear text indication with graphic support
  • Universal use through HART standard parameters
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number VEGADIS 82
Product Name External display and adjustment unit for 4 … 20 mA/HART sensors
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204591 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 99 mm (3.9 inch)
Viewing Area Height 24 mm (0.9449 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
External display - VEGADIS 176 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details