VAT, Inc. Large Gate Valve (HV) Series 190

Description
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance
Description
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance

Suppliers

Company
Product
Description
Supplier Links
Large Gate Valve (HV) - Series 190 - VAT, Inc.
San Jose, CA, USA
Large Gate Valve (HV)
Series 190
Large Gate Valve (HV) Series 190
These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps). Features Proved VATLOCK configuration Assembly in cleanroom according to UHV quality standards DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance

These valves are for various applications. Mostly, they are used for vacuum pump isolation (cryo pumps, oil diffusion pumps).

    Features
  • Proved VATLOCK configuration
  • Assembly in cleanroom according to UHV quality standards
  • DN 900 - 1250 HV with split body: hence extremely short height for dismantling and convenient maintenance
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 190
Product Name Large Gate Valve (HV)
Type Gate
Port OD 16 to 50 inch (406 to 1270 mm)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 302 F (150 C)
Port Flange & Seal Type Elastomeric / O-ring; ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-3/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VB100V-TF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Soft Start Valve - Series 311 - VAT, Inc.
Specs
Type Throttle Valve
Port OD 0.6250 to 2 inch (15.87 to 50.8 mm)
Temperature Range 302 F (150 C)
View Details
VS Series - Vacuum Butterfly Valve - VS 40C - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 1.57 inch (40 mm)
ISO Port Flange Size NW 40 
View Details