VAT, Inc. UHV Gate Valve Series 108

Description
These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.
Description
These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.

Suppliers

Company
Product
Description
Supplier Links
UHV Gate Valve - Series 108 - VAT, Inc.
San Jose, CA, USA
UHV Gate Valve
Series 108
UHV Gate Valve Series 108
These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.

These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 108
Product Name UHV Gate Valve
Type Gate
Port OD 2.5 to 12 inch (63.5 to 305 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 482 F (250 C)
Port Flange & Seal Type Elastomeric / O-ring; ASA; ISO flange; Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS150EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
High Flow Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 1.5 to 4 inch (38.1 to 102 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
VCV Series Vacuum Check Valve - VCV-100-14 - IMI Norgren
Specs
Type Vacuum Check Valve
Port OD 0.8800 inch (22.35 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details