VAT, Inc. Large Transfer Valve MONOVAT Series 024

Description
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.
Description
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Large Transfer Valve MONOVAT - Series 024 - VAT, Inc.
San Jose, CA, USA
Large Transfer Valve MONOVAT
Series 024
Large Transfer Valve MONOVAT Series 024
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 024
Product Name Large Transfer Valve MONOVAT
Type Transfer Valve
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
Temperature Range 248 F (120 C)
Port Flange & Seal Type Elastomeric / O-ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM100EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Vatterfly Valve - Series 203 - VAT, Inc.
Specs
Type Butterfly
Port OD 2.5 to 8 inch (63.5 to 203 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details
VK Series - Vacuum Ball Valve - VK 16 - VACUUBRAND, Inc.
Specs
Type Ball; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details