VACUUBRAND, Inc. VKE Series - Vacuum Valve VKE 16

Description
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, with fiberglass-reinforce d PTFE vor valve seats. 16 mm nominal flange width. Leakage rate 1x10-6.
Description
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, with fiberglass-reinforce d PTFE vor valve seats. 16 mm nominal flange width. Leakage rate 1x10-6.

Suppliers

Company
Product
Description
Supplier Links
VKE Series - Vacuum Valve - VKE 16 - VACUUBRAND, Inc.
Essex, CT, USA
VKE Series - Vacuum Valve
VKE 16
VKE Series - Vacuum Valve VKE 16
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, with fiberglass-reinforce d PTFE vor valve seats. 16 mm nominal flange width. Leakage rate 1x10-6.

VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, with fiberglass-reinforced PTFE vor valve seats. 16 mm nominal flange width. Leakage rate 1x10-6.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VKE 16
Product Name VKE Series - Vacuum Valve
Type Ball; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
Leak Rate 1.00E-6 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM075EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Electric Solenoid Vacuum Valves - A-0100008 - ANVER Corporation
Specs
Type Solenoid Valve
Port OD 0.0315 inch (0.8000 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details
VM Series - Vacuum Valve - VM 16 - VACUUBRAND, Inc.
Specs
Type Inline; Diamphragm; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details