VACUUBRAND, Inc. VK Series - Vacuum Ball Valve VK 25

Description
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, FKM and brass (partly hard chromium plated). 25 mm nominal flange width. Leakage rate 1x10-6.
Description
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, FKM and brass (partly hard chromium plated). 25 mm nominal flange width. Leakage rate 1x10-6.

Suppliers

Company
Product
Description
Supplier Links
VK Series - Vacuum Ball Valve - VK 25 - VACUUBRAND, Inc.
Essex, CT, USA
VK Series - Vacuum Ball Valve
VK 25
VK Series - Vacuum Ball Valve VK 25
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, FKM and brass (partly hard chromium plated). 25 mm nominal flange width. Leakage rate 1x10-6.

VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball valves are therefore also used for load locks, e.g., for sample holders, thermocouples or helium supply lines. Wetted parts are stainless steel, FKM and brass (partly hard chromium plated). 25 mm nominal flange width. Leakage rate 1x10-6.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VK 25
Product Name VK Series - Vacuum Ball Valve
Type Ball; Inline; Straight Through
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
Leak Rate 1.00E-6 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Vacuum Breaker - VBS300EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VE Series - Vacuum Bellow Valve - VE 25 WIG - VACUUBRAND, Inc.
Specs
Type Angle
Port OD 1.57 inch (40 mm)
ISO Port Flange Size NW 40 
View Details
Solenoid Pinch Valve - Model 955 - Acro Associates, Inc.
Specs
Type Pinch Valve
Port OD 0.1250 to 0.1870 inch (3.17 to 4.75 mm)
Port Flange & Seal Type None; Panel Mounting Splash Seals
View Details