Utility Systems Technologies, Inc. Datasheets for Three Phase Uninterruptible Power Supplies (UPS)
Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power.
Three Phase Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| The Sag Fighter™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications... | |
| The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications 60 or 50 Hz 5 to 2,000 kVA Any combination (step up... |