Utility Systems Technologies, Inc. Mini-EVR™ Power Conditioner MEVR-05-120-6

Description
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.
Description
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

Suppliers

Company
Product
Description
Supplier Links
Mini-EVR™ Power Conditioner - MEVR-05-120-6 - Utility Systems Technologies, Inc.
Latham, NY, USA
Mini-EVR™ Power Conditioner
MEVR-05-120-6
Mini-EVR™ Power Conditioner MEVR-05-120-6
The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money!

Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade durability and easy application as its big brother. The Mini-EVR™ is designed for small, single phase loads and is packaged in a smaller, lower cost configuration for indoor or outdoor application. But, most importantly, the Mini-EVR™ offers superior protection from power quality problems without busting your bottom line with high energy costs like traditional power conditioners.

Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc.
Product Category Power or Line Conditioners
Product Number MEVR-05-120-6
Product Name Mini-EVR™ Power Conditioner
Apparent Power Rating 5000 VA
Input Voltage 120 volts
Output Voltage 120 volts
Input 120
Output 120
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2760 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
Eaton Power-Sure 800 Power Conditioner -  - Eaton | Power Quality
Specs
Apparent Power Rating 25000 VA
Real Power Rating 25000 watts
Input Voltage 120 to 240 volts
View Details
Sure-Volt™ Power Conditioner - EVR-0100-480D-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 100000 VA
Input Voltage 480 volts
Output Voltage 120 to 600 volts
View Details
PowerMED Power Isolation and Distribution Unit - Model S (25 - 75 VA) - Powertronix Inc.
Specs
Apparent Power Rating 25 to 75 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details