Utility Parts Central, Inc. Edge Zorge Anti-Reflective DZ111AR Safety Glasses DZ111AR

Description
Edge Zorge Safety Glasses With Clear LensFeatures: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Zorge Safety Glasses With Clear LensFeatures: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Zorge Anti-Reflective DZ111AR Safety Glasses - DZ111AR - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Zorge Anti-Reflective DZ111AR Safety Glasses
DZ111AR
Edge Zorge Anti-Reflective DZ111AR Safety Glasses DZ111AR
Edge Zorge Safety Glasses With Clear LensFeatures: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Zorge Safety Glasses With Clear LensFeatures:
These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB rays.
Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number DZ111AR
Product Name Edge Zorge Anti-Reflective DZ111AR Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Safety Goggles - 606167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Soft Sided Goggle Shades -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Type Goggles; Side Shields / Wraparound
Application Welding
Industry Building & Construction; Automotive Manufacturing
View Details