Utility Parts Central, Inc. D1818 Outrigger pads D1818

Description
Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324 weight: 10 lbs.
Description
Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324 weight: 10 lbs.

Suppliers

Company
Product
Description
Supplier Links
D1818 Outrigger pads - D1818 - Utility Parts Central, Inc.
McDonough, GA, USA
D1818 Outrigger pads
D1818
D1818 Outrigger pads D1818
Model D1818 Outrigger pads Material: UHMW Plastic Load capacity vertical: 55,000 lbs Load capacity- 45 degree : 30,000 lbs Dimensions (WxLxH) = 18" x 18" x 1" Square Inch: 324 weight: 10 lbs.

Model D1818 Outrigger pads
Material: UHMW Plastic
Load capacity vertical: 55,000 lbs
Load capacity- 45 degree : 30,000 lbs
Dimensions (WxLxH) = 18" x 18" x 1"
Square Inch: 324
weight: 10 lbs.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Wear Strips, Wear Plates, and Wear Parts
Product Number D1818
Product Name D1818 Outrigger pads
Unlock Full Specs
to access all available technical data

Similar Products

Chain Guides with Metallic Profile for Vertical Single Roller Chains - Type CKGH - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Function Abrasion or Sliding Wear
Thickness 1.22 to 1.77 inch (31 to 45 mm)
Industry / Application Manufacturing
View Details
Custom Wear Plates and Liners - HPA Cobalt 6B - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 08 Multifil - GGB
Specs
Function Abrasion or Sliding Wear
Thickness 0.0150 to 0.1260 inch (0.3800 to 3.2 mm)
Industry / Application Plastic; Bearings
View Details
D2424 outrigger pad -  - Utility Parts Central, Inc.
Utility Parts Central, Inc.
View Details