Utility Parts Central, Inc. Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack AKE116/ 12 pack

Description
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack Sold in 12 pack ($2.50 per set) *Special Buy Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack Sold in 12 pack ($2.50 per set) *Special Buy Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack - AKE116/ 12 pack - Utility Parts Central, Inc.
McDonough, GA, USA
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack
AKE116/ 12 pack
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack AKE116/ 12 pack
Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack Sold in 12 pack ($2.50 per set) *Special Buy Features: These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB rays. Lens Color: Smoke - General purpose with impact protection and maximum visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack
Sold in 12 pack ($2.50 per set) *Special Buy
Features:
These safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB rays.
Lens Color: Smoke - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Eyewear
Product Number AKE116/ 12 pack
Product Name Edge Savoia Black/Smoke lens AKE116 Safety Glasses 12 pack
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Edge Dakura Black Smoke SW116 Safety Glasses - SW116 - Utility Parts Central, Inc.
Specs
Type Glasses
View Details