Atlas Copco LPP 10HD
Description LPP 10HD
Part no 1801 8100 03
Weight (lb) 132
Oil flow (gpm) 5-10
Max working pressure (psi) 2320
Return line pressure max (psi) 435
Lift capacity per stroke (inch) 0,5-8
Pulling force (lb) 13228
Full pulling force (lb) 22045
EHTMA class C/D
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | 1801 8100 03 |
| Product Name | Atlas Copco LPP 10HD |