Atlas Copco LGRD-RV 16 Ground Rod Driver
Description LGRD-RV 16 Ground Rod Driver
Part no 1801 3940 01
Weight without hoses and control valve (lb) 45
Service weight (lb) 53
Max working pressure (psi) 2031
Oil flow (gpm) 5-8
Impact rate at 30 l/min (8 gpm) (blows/min) 1740
Hydraulic ports 1/2'' BSP
Bushing diameter (inch) 5/8
EHTMA class C/D
Vibration level 3 axes (ISO 20643) (m/sec²) 17,4
Sound power level guaranteed (2000/14/EC) (Lw, dB(A)) 110
Sound pressure level (ISO 11203) (Lp, r=1m) 99
Atlas Copco LGRD-RV 16 Service Manual
| Utility Parts Central, Inc. | |
|---|---|
| Product Category | Construction and Demolition Attachments |
| Product Number | 1801 3940 01 |
| Product Name | Atlas Copco LGRD-RV 16 Ground Rod Driver |