Ushio America, Inc. Halogen Reflector MR16

Description
USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or disruptive patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused light Crisp Halogen color Standard bi-pin GU5.3 base 2900K color temperature 4000 hours average life Dimmable A-line type light profile Applications Glass Pendant Lighting Decorative Lighting
Datasheet
Description
USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or disruptive patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused light Crisp Halogen color Standard bi-pin GU5.3 base 2900K color temperature 4000 hours average life Dimmable A-line type light profile Applications Glass Pendant Lighting Decorative Lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector - MR16 - Ushio America, Inc.
Cypress, CA, USA
Halogen Reflector
MR16
Halogen Reflector MR16
USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or disruptive patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused light Crisp Halogen color Standard bi-pin GU5.3 base 2900K color temperature 4000 hours average life Dimmable A-line type light profile Applications Glass Pendant Lighting Decorative Lighting

USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or disruptive patterns on colored fixture glass.

The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures.

Features & Benefits

  • Integrated frosted cover glass
  • Diffused light
  • Crisp Halogen color
  • Standard bi-pin GU5.3 base
  • 2900K color temperature
  • 4000 hours average life
  • Dimmable
  • A-line type light profile

Applications

  • Glass Pendant Lighting
  • Decorative Lighting
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Halogen Lamps
Product Number MR16
Product Name Halogen Reflector
Features Reflector
Unlock Full Specs
to access all available technical data