The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and valuable merchandise.
Available in 4200K, 4700K, 5300K & 6500K.
Features & Benefits
4200K, 4700K, 5300K & 6500K – Daylight Spectrum
Consistent color – Titanium Oxide reflector coating
Integrated UV protection
Cool beam effect
Integrated cover glass
Precisely focused light cone
Homogeneous color with 4200K Metal Halide & Fluorescents
Applications
Retail
Jewelry
Textile Displays
Color Matching
Waterscape
Silver and Platinum
Museums
Eyewear
Crystal and Glassware
Task Lighting
Machine Vision
Health Care
The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and valuable merchandise.
Available in 4200K, 4700K, 5300K & 6500K.
Features & Benefits
- 4200K, 4700K, 5300K & 6500K – Daylight Spectrum
- Consistent color – Titanium Oxide reflector coating
- Integrated UV protection
- Cool beam effect
- Integrated cover glass
- Precisely focused light cone
- Homogeneous color with 4200K Metal Halide & Fluorescents
Applications
- Retail
- Jewelry
- Textile Displays
- Color Matching
- Waterscape
- Silver and Platinum
- Museums
- Eyewear
- Crystal and Glassware
- Task Lighting
- Machine Vision
- Health Care