Ushio America, Inc. Unijet UV LED M-Series Air Cooling

Description
Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based UV light sources. Ushio’s varied, custom designs, in the forms of the M, L, i, E and A-Series, are developed around the unique functions of the numerous applications in the commercial and industrial UV curing and printing industries. With features such as water-cooling, air-cooling, and dimming, each user can ensure that their specific needs are met. Unijet LED modules have distinct advantages over mercury based lamps for the curing and printing industry. They are safe to operate and their efficient design offers generous energy savings. The superior performance of this series also allows for high peak irradiance, stability and consistent uniformity. The Unijet Series compact design and operating life of greater than 10,000 hours offers the user convenience and ease of operation. Ushio’s expertise in manufacturing specialized UV products, uniquely designed to provide light rich in the ultraviolet spectral regions have resulted in the Unijet UV LED Series being the product of choice for UV curing and printing. FEATURES & BENEFITS Mercury Free Ozone Free Energy Efficient High Peak Irradiance in a Compact Design Long Life > 10,000 Hours Safe to Operate Selectable Water-cooling or Air-cooling Systems 365, 385, 395 and 405nm Wavelengths APPLICATIONS Roll-in Print UV Inkjet Printers UV Ink Drying 3D Printing Edge Curing Spot Curing
Datasheet
Description
Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based UV light sources. Ushio’s varied, custom designs, in the forms of the M, L, i, E and A-Series, are developed around the unique functions of the numerous applications in the commercial and industrial UV curing and printing industries. With features such as water-cooling, air-cooling, and dimming, each user can ensure that their specific needs are met. Unijet LED modules have distinct advantages over mercury based lamps for the curing and printing industry. They are safe to operate and their efficient design offers generous energy savings. The superior performance of this series also allows for high peak irradiance, stability and consistent uniformity. The Unijet Series compact design and operating life of greater than 10,000 hours offers the user convenience and ease of operation. Ushio’s expertise in manufacturing specialized UV products, uniquely designed to provide light rich in the ultraviolet spectral regions have resulted in the Unijet UV LED Series being the product of choice for UV curing and printing. FEATURES & BENEFITS Mercury Free Ozone Free Energy Efficient High Peak Irradiance in a Compact Design Long Life > 10,000 Hours Safe to Operate Selectable Water-cooling or Air-cooling Systems 365, 385, 395 and 405nm Wavelengths APPLICATIONS Roll-in Print UV Inkjet Printers UV Ink Drying 3D Printing Edge Curing Spot Curing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unijet UV LED - M-Series Air Cooling - Ushio America, Inc.
Cypress, CA, USA
Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based UV light sources. Ushio’s varied, custom designs, in the forms of the M, L, i, E and A-Series, are developed around the unique functions of the numerous applications in the commercial and industrial UV curing and printing industries. With features such as water-cooling, air-cooling, and dimming, each user can ensure that their specific needs are met. Unijet LED modules have distinct advantages over mercury based lamps for the curing and printing industry. They are safe to operate and their efficient design offers generous energy savings. The superior performance of this series also allows for high peak irradiance, stability and consistent uniformity. The Unijet Series compact design and operating life of greater than 10,000 hours offers the user convenience and ease of operation. Ushio’s expertise in manufacturing specialized UV products, uniquely designed to provide light rich in the ultraviolet spectral regions have resulted in the Unijet UV LED Series being the product of choice for UV curing and printing. FEATURES & BENEFITS Mercury Free Ozone Free Energy Efficient High Peak Irradiance in a Compact Design Long Life > 10,000 Hours Safe to Operate Selectable Water-cooling or Air-cooling Systems 365, 385, 395 and 405nm Wavelengths APPLICATIONS Roll-in Print UV Inkjet Printers UV Ink Drying 3D Printing Edge Curing Spot Curing

Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based UV light sources. Ushio’s varied, custom designs, in the forms of the M, L, i, E and A-Series, are developed around the unique functions of the numerous applications in the commercial and industrial UV curing and printing industries. With features such as water-cooling, air-cooling, and dimming, each user can ensure that their specific needs are met.

Unijet LED modules have distinct advantages over mercury based lamps for the curing and printing industry. They are safe to operate and their efficient design offers generous energy savings. The superior performance of this series also allows for high peak irradiance, stability and consistent uniformity. The Unijet Series compact design and operating life of greater than 10,000 hours offers the user convenience and ease of operation.

Ushio’s expertise in manufacturing specialized UV products, uniquely designed to provide light rich in the ultraviolet spectral regions have resulted in the Unijet UV LED Series being the product of choice for UV curing and printing.

FEATURES & BENEFITS

  • Mercury Free
  • Ozone Free
  • Energy Efficient
  • High Peak Irradiance in a Compact Design
  • Long Life > 10,000 Hours
  • Safe to Operate
  • Selectable Water-cooling or Air-cooling Systems
  • 365, 385, 395 and 405nm Wavelengths

APPLICATIONS

  • Roll-in Print
  • UV Inkjet Printers
  • UV Ink Drying
  • 3D Printing
  • Edge Curing
  • Spot Curing
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category UV Light Systems
Product Number M-Series Air Cooling
Product Name Unijet UV LED
Applications Curing; UV Curing and Printing
Unlock Full Specs
to access all available technical data

Similar Products

Arc Lamp, Mercury, 200 W, 0.6 x 2.2 mm Effective Arc Size - 6283NS - Newport MKS
Specs
Type Mercury Arc Lamp
Power 200 watts
View Details
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
UV LED Water-cooled Area Curing System - Phoseon FireLine FL400 - Excelitas Technologies Corp.
Specs
Applications Coating / Paint Testing; Curing
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details
Unijet UV LED - i-Series Air Cooling - Ushio America, Inc.
Specs
Applications Curing; UV Curing and Printing
Spectral Range UVA
Intensity 10 mW/cm²
View Details