JC / JCX Single Ended Halogen
| Ushio America, Inc. | Ushio America, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Halogen Lamps |
| Product Number | JC | JC |
| Product Name | Halogen Low Voltage Bayonet Lamp | Halogen Low Voltage Bi-pin Lamp |
| Base Type | Double Contact Bayonet; Single Contact Bayonet Candelabra; BA9s, BA15s, BA15d | 2-Pin; G6.35, GY6.35 |
| Filament Type | C-6; C-8 | C-6; CC-6 |
| Lamp Power | 10 to 125 watts | 20 to 300 watts |
| Rated Average Life | 240 to 10000 hours | 50 to 2000 hours |