JCV / JD Single Ended Halogen
| Ushio America, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | JC & JCX |
| Product Name | Halogen Low Voltage / Xenon Bi-pin Lamp |
| Base Type | Miniature Bi-Pin; G4 |
| Filament Type | C-6; C-8; CC-8 |
| Lamp Power | 10 to 35 watts |
| Rated Average Life | 2000 to 10000 hours |