Ushio America, Inc. AlGainP Red Laser Diode HL63391DG

Description
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. Features Shorter wavelength: 639nm Typ. High optical output power: 200mW Built in monitor PD Operating temperature: +60°C Small package: 5.6mm diameter Single transverse mode TE mode oscillation Application Laser module Leveller Measurement Medical Light source of optical equipment
Datasheet
Description
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. Features Shorter wavelength: 639nm Typ. High optical output power: 200mW Built in monitor PD Operating temperature: +60°C Small package: 5.6mm diameter Single transverse mode TE mode oscillation Application Laser module Leveller Measurement Medical Light source of optical equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlGainP Red Laser Diode - HL63391DG - Ushio America, Inc.
Cypress, CA, USA
AlGainP Red Laser Diode
HL63391DG
AlGainP Red Laser Diode HL63391DG
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. Features Shorter wavelength: 639nm Typ. High optical output power: 200mW Built in monitor PD Operating temperature: +60°C Small package: 5.6mm diameter Single transverse mode TE mode oscillation Application Laser module Leveller Measurement Medical Light source of optical equipment

With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more.

Features

  • Shorter wavelength: 639nm Typ.
  • High optical output power: 200mW
  • Built in monitor PD
  • Operating temperature: +60°C
  • Small package: 5.6mm diameter
  • Single transverse mode
  • TE mode oscillation

Application

  • Laser module
  • Leveller
  • Measurement
  • Medical
  • Light source of optical equipment
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lasers
Product Number HL63391DG
Product Name AlGainP Red Laser Diode
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 639 nm (6390 Å)
Laser Power 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 4881465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details