Universe Kogaku (America) Inc. 17MM F/2.8 CCD Lens WM-17A

Description
Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision system calibration, or lock-down screws for focus or iris where required. A wide range of focal lengths in 19mm barrels helps make these lenses very versatile. The optional chuck type C-mount adapter aids integration into your system. Depending on focal length these lenses can cover up 43mm diagonal sensors. All retaining rings are glue sealed to eliminate vibration loosening.
Description
Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision system calibration, or lock-down screws for focus or iris where required. A wide range of focal lengths in 19mm barrels helps make these lenses very versatile. The optional chuck type C-mount adapter aids integration into your system. Depending on focal length these lenses can cover up 43mm diagonal sensors. All retaining rings are glue sealed to eliminate vibration loosening.

Suppliers

Company
Product
Description
Supplier Links
17MM F/2.8 CCD Lens - WM-17A - Universe Kogaku (America) Inc.
Oyster Bay, NY, USA
17MM F/2.8 CCD Lens
WM-17A
17MM F/2.8 CCD Lens WM-17A
Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision system calibration, or lock-down screws for focus or iris where required. A wide range of focal lengths in 19mm barrels helps make these lenses very versatile. The optional chuck type C-mount adapter aids integration into your system. Depending on focal length these lenses can cover up 43mm diagonal sensors. All retaining rings are glue sealed to eliminate vibration loosening.

Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision system calibration, or lock-down screws for focus or iris where required. A wide range of focal lengths in 19mm barrels helps make these lenses very versatile. The optional chuck type C-mount adapter aids integration into your system. Depending on focal length these lenses can cover up 43mm diagonal sensors. All retaining rings are glue sealed to eliminate vibration loosening.

Supplier's Site

Technical Specifications

  Universe Kogaku (America) Inc.
Product Category Camera Lenses and Video Lenses
Product Number WM-17A
Product Name 17MM F/2.8 CCD Lens
Iris Control Without Iris Control
Aperture (F) 2.8
Specialty / Application High Resolution Lens
Features AR Coating
Optical Format 1/7"; 1/6"; 1/5"; 1/4"; 1/3"; 1/2"; 2/3"; 13MM
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Pinhole Camera - VP002-01 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Pinhole; Automotive, Surveillance
Optical Format 1/4"; 1/3"
Range 3.3 mm (0.1299 inch)
View Details
25mm F/0.95 CCD Lens - EL1025IR - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 0.9500
Lens Mount M40.5 P=0.5
View Details