Universe Kogaku (America) Inc. Datasheets for Camera Lenses and Video Lenses

Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. 
Camera Lenses and Video Lenses: Learn more

Product Name Notes
High Resolution Lenses with Focus Lock Universe Kogaku America adds to its existing line of High Resolution lenses with a series of cctv lenses with locking focus, available in focal...
50MM F/1.4 CCTV LENS
75MM F/1.4 CCTV LENS
At right is the 105mm F/4.0 quartz lens shown with and without the included C-T adapter. This lens will cover 35mm film format and features an adjustable iris and focus.
Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature...
Features: Four Element all quartz optics All aluminum mechanical parts and barrel with rubber grip ring Removable C-Mount adapter reveals a universal T-Mount Transmission from 200 to over 1000nm 35mm...
Hi- res lens
IR coated lens
Relay lens; Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular...
The lenses at right are 78mm F/3.8 and feature adjustable iris and focus and a removable C-T mount adapter. The T-mount can be converted to Nikon F-mount with an accessory...
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary...
Universe is now offering a .7x front converter lens assembly to fit our 25mm series UV Quartz lenses. This converter mounts to the filter threads of the UV2528 and UV2528B...
Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm...
Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum. Available from stock, in the US, in...
Universe Kogaku America adds to its existing line of Quartz lenses, a new 9mm lens for imaging applications in the Non visible light spectrum. This lens comes with a C-Mount,...
Universe Kogaku has a complete line of off-the-shelf, manual photographic lenses with various focal lengths, which are an economical alternative for large format CCD imaging applications and line scan cameras.
Universe Medical Imaging Lens assemblies include a standard offering of the most desired relay, 3 CCD relay, mounted and bare achromatic lenses. You will find the most popular combinations of...
Universe offers a full line of C and Cs style CCTV lenses available from stock. All formats, including hard to find 1" optics are here. We only handle premium all-glass...
Universe's CCD lens assemblies are ideal for your board and miniature camera applications. Standard lens assemblies are available in 2/3"-1/4" formats and a wide range of focal lengths. A sampling...