Universe Kogaku America adds to its existing line of High Resolution lenses with a series of cctv lenses with locking focus, available in focal lengths from 8mm to 50 mm.
These lenses are used for machine vision and are designed and constructed for rugged conditions. The VX series of lenses are designed with beneficial features which help maintain vision system calibration, including a locking focus to maintain adjustment. VX lenses are 2/3 or larger format coverage and are compatible with most modern CMOS sensors.
Available from stock, in the US, in a wide range of focal lengths with custom apertures sizes readily available. These lenses are well suited to machine vision, inspection, instrumentation, and vibration sensitive applications.
| Universe Kogaku (America) Inc. | |
|---|---|
| Product Category | Camera Lenses and Video Lenses |
| Product Number | VX620 |
| Product Name | CCTV Lens Group |
| Aperture (F) | 1.4 |
| Lens Mount | C-Mount |
| Optical Format | 2/3" |
| Type | Fixed |