Universe Kogaku (America) Inc. 12MM F/2.8 UV Lens UV1228CM

Description
Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum. Available from stock, in the US, in a wide range of focal lengths, these lenses are well suited to forensic, industrial, scientific and other imaging applications. We have designed and manufactured these lenses as a reasonably priced solution to the growing need for imaging in the other than visible spectrum. Owing to the broad transmission range of the quartz elements this family of lenses can transmit well into the Infra-red spectrum as well.
Description
Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum. Available from stock, in the US, in a wide range of focal lengths, these lenses are well suited to forensic, industrial, scientific and other imaging applications. We have designed and manufactured these lenses as a reasonably priced solution to the growing need for imaging in the other than visible spectrum. Owing to the broad transmission range of the quartz elements this family of lenses can transmit well into the Infra-red spectrum as well.

Suppliers

Company
Product
Description
Supplier Links
12MM F/2.8 UV Lens - UV1228CM - Universe Kogaku (America) Inc.
Oyster Bay, NY, USA
12MM F/2.8 UV Lens
UV1228CM
12MM F/2.8 UV Lens UV1228CM
Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum. Available from stock, in the US, in a wide range of focal lengths, these lenses are well suited to forensic, industrial, scientific and other imaging applications. We have designed and manufactured these lenses as a reasonably priced solution to the growing need for imaging in the other than visible spectrum. Owing to the broad transmission range of the quartz elements this family of lenses can transmit well into the Infra-red spectrum as well.

Universe Kogaku America adds to its existing line of Quartz lenses, a new 12mm lens for imaging applications in the non-visible light spectrum.
Available from stock, in the US, in a wide range of focal lengths, these lenses are well suited to forensic, industrial, scientific and other imaging applications.
We have designed and manufactured these lenses as a reasonably priced solution to the growing need for imaging in the other than visible spectrum. Owing to the broad transmission range of the quartz elements this family of lenses can transmit well into the Infra-red spectrum as well.

Supplier's Site

Technical Specifications

  Universe Kogaku (America) Inc.
Product Category Camera Lenses and Video Lenses
Product Number UV1228CM
Product Name 12MM F/2.8 UV Lens
Iris Control Manual Iris Control
Aperture (F) 2.8
Lens Mount C-Mount
Specialty / Application UV Lens
Filter Thread Diameter 25.5 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Long Object Distance Telecentric Lens - SMI-TELE-DF510-01 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 1/3"; 1/2"; 2/3"
Type Zoom
View Details
17MM F/2.8 CCD Lens - WM-17A - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 2.8
Specialty / Application High Resolution Lens
View Details