Universe Kogaku (America) Inc. 13MM F/1.1 Lens TK-11

Description
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.
Description
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Suppliers

Company
Product
Description
Supplier Links
13MM F/1.1 Lens - TK-11 - Universe Kogaku (America) Inc.
Oyster Bay, NY, USA
13MM F/1.1 Lens
TK-11
13MM F/1.1 Lens TK-11
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Supplier's Site

Technical Specifications

  Universe Kogaku (America) Inc.
Product Category Camera Lenses and Video Lenses
Product Number TK-11
Product Name 13MM F/1.1 Lens
Iris Control Without Iris Control
Aperture (F) 1.1
Features AR Coating
Optical Format 1/7"; 1/6"; 1/5"; 1/4"; 1/3"; 6.7MM
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
1.2 Inch 25MP Industrial Lens - SMI-TELE-DF20-01 - Smartmore Corporation Limited
Specs
Iris Control Manual Iris Control
Lens Mount C-Mount
Optical Format 1.2"
View Details
22MM F/4.0 High Resolution Lens - 5027-4.0 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 4
Features AR Coating
View Details