Universe Kogaku (America) Inc. 20.5MM F/4.0 Lens ND-56

Description
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.
Description
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Suppliers

Company
Product
Description
Supplier Links
20.5MM F/4.0 Lens - ND-56 - Universe Kogaku (America) Inc.
Oyster Bay, NY, USA
20.5MM F/4.0 Lens
ND-56
20.5MM F/4.0 Lens ND-56
Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.

Supplier's Site

Technical Specifications

  Universe Kogaku (America) Inc.
Product Category Camera Lenses and Video Lenses
Product Number ND-56
Product Name 20.5MM F/4.0 Lens
Iris Control Without Iris Control
Aperture (F) 4
Features AR Coating
Optical Format 1/7"; 1/6"; 1/5"; 1/4"; 1/3"; 1/2"; 2/3"; 3/4"; 1"; 21.4MM
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Iris Control Automatic DC Drive
Optical Format 1/3"
Type Variable
View Details
76MM F/2.8 Lens - SL-3 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 2.8
Features AR Coating
View Details
 - 13VG1040ASIR-SQ - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Filter Thread Diameter 43 mm (1.69 inch)
View Details