Universe image and bar-code scanning and optical character reading lenses are your best choice for short track length applications using both conventional and line scan sensors. Used in both stationary and hand held scanner applications, they offer flat field performance. The lenses are also suited for optical inspection and other instruments. Focal lengths from 8-112 mm and F-numbers as fast as F/2.0 are in stock now. Threaded or straight barrels allow easy mounting. Custom packaging and apertures are easily accomplished with this lens style.
Universe Kogaku (America) Inc. | |
---|---|
Product Category | Camera Lenses and Video Lenses |
Product Number | GLS-00003 |
Product Name | 53.5MM F/5.2 Lens |
Iris Control | Without Iris Control |
Aperture (F) | 5.2 |
Features | AR Coating |
Optical Format | 1/7"; 1/6"; 1/5"; 1/4"; 1/3"; 1/2"; 2/3"; 3/4"; 1"; 28.04MM |