5014 -- 50MM F/1.4 CCTV LENS
Universe Kogaku (America) Inc.
50MM F/1.4 CCTV Lens
5014
Description
50MM F/1.4 CCTV LENS
Description
50MM F/1.4 CCTV LENS
Suppliers
50MM F/1.4 CCTV Lens
5014
Supplier's Site
Technical Specifications
|
Product Category
|
Camera Lenses and Video Lenses |
|
Product Number
|
5014 |
|
Product Name
|
50MM F/1.4 CCTV Lens |
|
Iris Control
|
Manual Iris Control
|
|
Aperture (F)
|
1.4
|
|
Lens Mount
|
C-Mount
|
|
Features
|
AR Coating
|
|
Optical Format
|
1/7"; 1/6"; 1/5"; 1/4"; 1/3"; 1/2"; 2/3"; 3/4"; 1"; 30MM DIAMETER
|
Unlock Full Specs
to access all available technical data