Universal Wire Works Inc. Stainless Steel Alloy Universal 309L

Description
Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.
Description
Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 309L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 309L
Stainless Steel Alloy Universal 309L
Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.

Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.

Supplier's Site
Stainless Steel Alloy - Universal 309L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 309L
Stainless Steel Alloy Universal 309L
Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.

Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as titanium or columbium. The deposited weld metal is not as strong in elevated temperatures as the standard 309 or the stabilized alloys.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number Universal 309L Universal 309L
Product Name Stainless Steel Alloy Stainless Steel Alloy
Joining Process / Product Form Flux Cored Wire Solid wire or rod
Nominal Composition .03C-23.4Cr-1.8Mn-13Ni-.6Si .03C-23.4Cr-1.8Mn-13Ni-.6Si
Tensile Strength (UTS) 83000 psi (58414 m H2O) 83000 psi (58414 m H2O)
Elongation 40 % 40 %
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 8007649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0098 inch (0.2500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Aluminum TIG Rod -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Rod
Welding Filler Types Aluminum
Weld Positions All positions
View Details
Mild Alloy - Universal 70S-3 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Applications / Materials Joined Mild Steel
Joining Process / Product Form MIG Spool (GMAW)
Diameter / Thickness 0.0230 to 0.1250 inch (0.5842 to 3.17 mm)
View Details