Universal Wire Works Inc. Coated Electrode Alloy 190

Description
Alloy 190 is used for arc welding Monel type alloys 400 and 404 to themselves or one to the other, as well as overlaying on steel. Typical applications include welding ASTM B127, B163, B164 and B165. Dissimilar welding applications are: joints between, Monel type alloys and copper, copper-nickel, carbon steel and low alloy steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 190 is used for arc welding Monel type alloys 400 and 404 to themselves or one to the other, as well as overlaying on steel. Typical applications include welding ASTM B127, B163, B164 and B165. Dissimilar welding applications are: joints between, Monel type alloys and copper, copper-nickel, carbon steel and low alloy steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 190 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 190
Coated Electrode Alloy 190
Alloy 190 is used for arc welding Monel type alloys 400 and 404 to themselves or one to the other, as well as overlaying on steel. Typical applications include welding ASTM B127, B163, B164 and B165. Dissimilar welding applications are: joints between, Monel type alloys and copper, copper-nickel, carbon steel and low alloy steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 190 is used for arc welding Monel type alloys 400 and 404 to themselves or one to the other, as well as overlaying on steel. Typical applications include welding ASTM B127, B163, B164 and B165. Dissimilar welding applications are: joints between, Monel type alloys and copper, copper-nickel, carbon steel and low alloy steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Filler Alloys and Consumables
Product Number Alloy 190
Product Name Coated Electrode
Applications / Materials Joined Alloy 400, 404, Steel
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition .75Al-.15C-2.5Fe-68Ni-.02P-.5Rem-.015S-1Si-1Ti-BalanceCu
Tensile Strength (UTS) 70000 psi (49265 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1335611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Liquid Solder Flux - ALPHA ® 870-25 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Aerospace Alloy - AMS 4182 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0300 to 0.1250 inch (0.7620 to 3.17 mm)
Nominal Composition .12Cr-5Mg-.12Mn-BalanceAl
View Details
Low Alloy Electrodes - S125281-035 - Hobart Brothers, an ITW Company
Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Diameter / Thickness 0.2500 inch (6.35 mm)
Welding Filler Types Steel - Low Alloy Carbon
View Details