Hobart Brothers, an ITW Company Low Alloy Electrodes S125281-035

Description
Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special formulated coating designed to reduce moisture pick-up and help minimize hydrogen cracking and starting porosity. Outstanding choice in conditions of high heat and humidity. Applications Single and multiple pass, DCEP Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C2 H4
Description
Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special formulated coating designed to reduce moisture pick-up and help minimize hydrogen cracking and starting porosity. Outstanding choice in conditions of high heat and humidity. Applications Single and multiple pass, DCEP Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C2 H4

Suppliers

Company
Product
Description
Supplier Links
Low Alloy Electrodes - S125281-035 - Hobart Brothers, an ITW Company
Troy, OH, USA
Low Alloy Electrodes
S125281-035
Low Alloy Electrodes S125281-035
Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special formulated coating designed to reduce moisture pick-up and help minimize hydrogen cracking and starting porosity. Outstanding choice in conditions of high heat and humidity. Applications Single and multiple pass, DCEP Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C2 H4
BrandHOBART®
CategoryLow Alloy Electrodes
DescriptionExcellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special formulated coating designed to reduce moisture pick-up and help minimize hydrogen cracking and starting porosity. Outstanding choice in conditions of high heat and humidity.
ApplicationsSingle and multiple pass, DCEP
IndustriesShipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels.
AWSE8018-C2 H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S125281-035
Product Name Low Alloy Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Solder Flux for Packaging - Kester ® TSF-6592HF Tacky Solder Flux - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 6246628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
CD Weld Stud Stainless Steel Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details