Universal Wire Works Inc. Coated Electrode Alloy 112

Description
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 112 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 112
Coated Electrode Alloy 112
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Filler Alloys and Consumables
Product Number Alloy 112
Product Name Coated Electrode
Applications / Materials Joined Incoloy 800, 801, Inconel 601, 625
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0937 to 0.1875 inch (2.38 to 4.76 mm)
Nominal Composition .1C-4.15CbTa-.12Co-23Cr-.5Cu-11.5Fe-1Mn-10Mo-55Ni-.03P-.5Rem-.02S-.75Si
Tensile Strength (UTS) 110000 psi (77416 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 555204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0591 inch (1.5 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder Alloys for Electronics - ALPHA ® SACX Plus 0807 - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Solder Alloy Lead Free
View Details
Aerospace Alloy - AMS 6468 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Applications / Materials Joined Low Alloy Steels
Joining Process / Product Form TIG Rod (GTAW); MIG Spool (GMAW)
Diameter / Thickness 0.0200 to 0.1250 inch (0.5080 to 3.17 mm)
View Details
Self-Shielded Wires, Carbon Steel, All Position - S222119-K29 - Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0625 inch (1.59 mm)
Welding Filler Types Carbon Steel
View Details