Universal Laser Systems, Inc. Free Standing Laser Platform VLS4.60

Description
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS4.60 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS4.60
Free Standing Laser Platform VLS4.60
Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing and prototyping, the VLS4.60 is a single laser platform that offers a choice of six laser cartridges ranging in power from 10-60 watts. The VLS4.60 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3). Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS4.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number VLS4.60
Product Name Free Standing Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
25ES-S Press Marker -  - GT Schmidt Marking Systems
GT Schmidt Marking Systems
Specs
Technology Impact Press
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
Automation Manual
View Details
Dual Configuration Laser Platform - ILS9.75 - Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details