Universal Laser Systems, Inc. Dual Configuration Laser Platform ILS9.75

Description
The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production and is also used in research and development facilities around the world. In addition to a spacious 36" x 24" x 12", 10,368 in3 (914 x 610 x 305mm, 169,901 cm3) material processing envelope, the ILS9.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process material of unlimited length. Universal’s ILS platforms are also the only CO2 laser systems in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS9.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. These include Laser Interface+ and Rapid Reconfiguration; Dual Laser Configuration, Super Speed and Pass-Through are additional optional features that will reduce downtime and increase productivity. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production and is also used in research and development facilities around the world. In addition to a spacious 36" x 24" x 12", 10,368 in3 (914 x 610 x 305mm, 169,901 cm3) material processing envelope, the ILS9.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process material of unlimited length. Universal’s ILS platforms are also the only CO2 laser systems in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS9.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. These include Laser Interface+ and Rapid Reconfiguration; Dual Laser Configuration, Super Speed and Pass-Through are additional optional features that will reduce downtime and increase productivity. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Dual Configuration Laser Platform - ILS9.75 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Dual Configuration Laser Platform
ILS9.75
Dual Configuration Laser Platform ILS9.75
The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production and is also used in research and development facilities around the world. In addition to a spacious 36" x 24" x 12", 10,368 in3 (914 x 610 x 305mm, 169,901 cm3) material processing envelope, the ILS9.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process material of unlimited length. Universal’s ILS platforms are also the only CO2 laser systems in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS9.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. These include Laser Interface+ and Rapid Reconfiguration; Dual Laser Configuration, Super Speed and Pass-Through are additional optional features that will reduce downtime and increase productivity. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production and is also used in research and development facilities around the world. In addition to a spacious 36" x 24" x 12", 10,368 in3 (914 x 610 x 305mm, 169,901 cm3) material processing envelope, the ILS9.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process material of unlimited length. Universal’s ILS platforms are also the only CO2 laser systems in the world that can be converted between CDRH Class 1 and CDRH Class 4.

The ILS9.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. These include Laser Interface+ and Rapid Reconfiguration; Dual Laser Configuration, Super Speed and Pass-Through are additional optional features that will reduce downtime and increase productivity. All Universal

laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number ILS9.75
Product Name Dual Configuration Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation Automatic
View Details
Dual Configuration Laser Platform - ILS12.75 - Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details