Universal Laser Systems, Inc. Free Standing Laser Platform VLS2.30

Description
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS2.30 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS2.30
Free Standing Laser Platform VLS2.30
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number VLS2.30
Product Name Free Standing Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
CMPS 500 Plotter - 34130008 - Altech Corp.
Specs
Technology Plotters
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
AO-10 Press Marker -  - GT Schmidt Marking Systems
GT Schmidt Marking Systems
Specs
Technology Impact Press
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
Automation Manual
View Details
Multi-Wavelength Laser Platform - PLS6MW - Universal Laser Systems, Inc.
Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details