Universal Laser Systems, Inc. Free Standing Laser Platform PLS6.75

Description
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - PLS6.75 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
PLS6.75
Free Standing Laser Platform PLS6.75
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number PLS6.75
Product Name Free Standing Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Technology Stylus / Scribing
Media Handling Wood / Corrugated Paper
Automation SemiAuto
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation Automatic
View Details
Free Standing Laser Platform - VLS4.60 - Universal Laser Systems, Inc.
Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details