Universal Laser Systems, Inc. Dual Configuration Laser Platform ILS12.75

Description
The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48" x 24" x 12", 13,824 in3 (1219 x 610 x 305 mm, 226,795 cm3) material processing envelope, the ILS12.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process materials of unlimited length. Universal’s ILS platform is also the only CO2 laser system in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS12.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. The massive processing power of the ILS12.75 allows it to function as a standalone production solution, but it can also be integrated into an automated assembly line. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features which come standard on the ILS12.75. Dual Laser Configuration, Super Speed and Pass-Through functionality are optional features that will reduce downtime and increase productivity. All Universal platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48" x 24" x 12", 13,824 in3 (1219 x 610 x 305 mm, 226,795 cm3) material processing envelope, the ILS12.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process materials of unlimited length. Universal’s ILS platform is also the only CO2 laser system in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS12.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. The massive processing power of the ILS12.75 allows it to function as a standalone production solution, but it can also be integrated into an automated assembly line. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features which come standard on the ILS12.75. Dual Laser Configuration, Super Speed and Pass-Through functionality are optional features that will reduce downtime and increase productivity. All Universal platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Dual Configuration Laser Platform - ILS12.75 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Dual Configuration Laser Platform
ILS12.75
Dual Configuration Laser Platform ILS12.75
The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48" x 24" x 12", 13,824 in3 (1219 x 610 x 305 mm, 226,795 cm3) material processing envelope, the ILS12.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process materials of unlimited length. Universal’s ILS platform is also the only CO2 laser system in the world that can be converted between CDRH Class 1 and CDRH Class 4. The ILS12.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. The massive processing power of the ILS12.75 allows it to function as a standalone production solution, but it can also be integrated into an automated assembly line. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features which come standard on the ILS12.75. Dual Laser Configuration, Super Speed and Pass-Through functionality are optional features that will reduce downtime and increase productivity. All Universal platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48" x 24" x 12", 13,824 in3 (1219 x 610 x 305 mm, 226,795 cm3) material processing envelope, the ILS12.75 incorporates our Pass-Through feature, which allows both side doors to be opened to process materials of unlimited length. Universal’s ILS platform is also the only CO2 laser system in the world that can be converted between CDRH Class 1 and CDRH Class 4.

The ILS12.75 is dual laser compatible and has a processing power range of 10 watts, when using our smallest laser cartridge, to 150 watts when using two of our 75-watt lasers. The massive processing power of the ILS12.75 allows it to function as a standalone production solution, but it can also be integrated into an automated assembly line. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features which come standard on the ILS12.75. Dual Laser Configuration, Super Speed and Pass-Through functionality are optional features that will reduce downtime and increase productivity. All Universal platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number ILS12.75
Product Name Dual Configuration Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Technology Rotary Engraving
Media Handling Plastics
Automation SemiAuto
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
Dual Configuration Laser Platform - ILS9.75 - Universal Laser Systems, Inc.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Automation SemiAuto
View Details