Universal Laser Systems, Inc. Free Standing Laser Platform VLS3.50

Description
The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is also a great choice for starting your laser business. Offering a material processing envelope of 24" x 12" x 4", 1,152 in3 (610 x 305 x 102mm, 18,878 cm3), the VLS3.50 can be equipped with one of five ULS laser cartridges ranging in power from 10-50 watts. The VLS3.50 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is also a great choice for starting your laser business. Offering a material processing envelope of 24" x 12" x 4", 1,152 in3 (610 x 305 x 102mm, 18,878 cm3), the VLS3.50 can be equipped with one of five ULS laser cartridges ranging in power from 10-50 watts. The VLS3.50 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS3.50 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS3.50
Free Standing Laser Platform VLS3.50
The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is also a great choice for starting your laser business. Offering a material processing envelope of 24" x 12" x 4", 1,152 in3 (610 x 305 x 102mm, 18,878 cm3), the VLS3.50 can be equipped with one of five ULS laser cartridges ranging in power from 10-50 watts. The VLS3.50 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is also a great choice for starting your laser business. Offering a material processing envelope of 24" x 12" x 4", 1,152 in3 (610 x 305 x 102mm, 18,878 cm3), the VLS3.50 can be equipped with one of five ULS laser cartridges ranging in power from 10-50 watts. The VLS3.50 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Marking and Engraving Equipment
Product Number VLS3.50
Product Name Free Standing Laser Platform
Technology LaserMark
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Technology Rotary Engraving
Media Handling Plastics
Automation SemiAuto
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Technology LaserMark
Media Handling Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Paper; Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
Automation SemiAuto
View Details
3500 Series FiberStar Open Laser Marking System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Technology LaserMark
Media Handling Metals; Plastics
Automation Automatic
View Details
Hot Stamp Imprinter - C205 - Universal Labeling Systems
Universal Labeling Systems
Specs
Technology Hot Stamping
Media Handling Paper
Automation SemiAuto
View Details