Universal Cutting Tools, Inc. End Mill for Aluminum 416 A-48 A-48

Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length
Description
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Suppliers

Company
Product
Description
Supplier Links
End Mill for Aluminum 416 A-48 - A-48 - Universal Cutting Tools, Inc.
Warren, MI, USA
End Mill for Aluminum 416 A-48
A-48
End Mill for Aluminum 416 A-48 A-48
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number A-48
Product Name End Mill for Aluminum 416 A-48
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
Units Fractional
Cutter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.709 inch (18.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
High Shear Series Face Mill - WSTHP-50002 - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 2-Flute Double-End Regular - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details
Cobalt Roughing End Mill 470-#010 - 470-#010 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details