Universal Cutting Tools, Inc. High Speed Drill 221B-#75 221B-#75

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-#75 - 221B-#75 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-#75
221B-#75
High Speed Drill 221B-#75 221B-#75
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-#75
Product Name High Speed Drill 221B-#75
Product Drill
Units Fractional
Drill Type Jobber
Designation #75
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
7/64 Carbide Jobber Drill with Composite Tip - 220-1094 7/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Drill Bits, Metal Index Sets - 711330-B-F - Makita USA, Inc.
Specs
Product Drill Set
Units Fractional
View Details