Milwaukee Electric Tool Corporation Masonry Bit 48-20-7431

Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet
Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7431
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
  • ROTARY HAMMER TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/4 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-7431
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 9/32 - 40765 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 9/32
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details