Universal Cutting Tools, Inc. High Speed Drill 221-#17 221-#17

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#17 - 221-#17 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#17
221-#17
High Speed Drill 221-#17 221-#17
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#17
Product Name High Speed Drill 221-#17
Product Drill
Units Fractional
Drill Type Jobber
Designation #17
Cutting Length 2.19 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
5/32 Carbide Jobber Drill with Composite Tip - 220-1562 5/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711191-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details