Universal Cutting Tools, Inc. High Speed Drill 220R-19/64 220R-19/64

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-19/64 - 220R-19/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-19/64
220R-19/64
High Speed Drill 220R-19/64 220R-19/64
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-19/64
Product Name High Speed Drill 220R-19/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 19/64"
Diameter 0.297 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
5/16 Carbide Jobber Drill with Composite Tip - 220-3125 5/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714073-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details