Universal Cutting Tools, Inc. High Speed Drill 220-GP-9/32 220-GP-9/32

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-GP-9/32 - 220-GP-9/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-GP-9/32
220-GP-9/32
High Speed Drill 220-GP-9/32 220-GP-9/32
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-GP-9/32
Product Name High Speed Drill 220-GP-9/32
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 9/32"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details